KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73H2ETTD3402A10

Description
34 kOhms ±0.05% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
34 kOhms ±0.05% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73H2ETTD3402A10TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H2ETTD3402A10TR-ND
Chip Resistor - Surface Mount 2019-RN73H2ETTD3402A10TR-ND
34 kOhms ±0.05% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

34 kOhms ±0.05% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 2019-RN73H2ETTD3402A10TR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm
Mounting / Packaging 1210
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details