The RN73H2BTTD66R5F25 is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications, particularly in automotive environments. It features a resistance value of 66.5 ohms with a tolerance of ±1%. The resistor has a power rating of 0.25W at a rated ambient temperature of 85°C and can withstand a maximum terminal part temperature of 110°C. This component operates effectively within a temperature range of -55°C to +155°C and is constructed with a thin metal film for precision. It exhibits a low temperature coefficient of resistance (TCR) and is designed to maintain stability under high temperatures and humidity, verified by moisture resistance testing. The RN73H series is AEC-Q200 tested, ensuring compliance with automotive standards. The resistor is packaged in a 1206 size format and meets EU RoHS requirements, making it suitable for environmentally conscious designs. Its construction includes a glass passivation layer for improved moisture resistance and verified sulfur resistance according to ASTM standards. This product is ideal for engineers seeking reliable performance in demanding applications.
66.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
RES 66.5 OHM 1% 1/4W 1206
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN73H2BTTD66R5F25TR-ND | RN73H2BTTD66R5F25 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 66.5 ohms | 66.5 ohms |