KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73H2BTTD2800D50

Description
280 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote
Description
280 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RN73H2BTTD2800D50 is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications, particularly in automotive environments. It features a resistance value of 280 ohms with a tolerance of ±0.5%. The resistor has a power rating of 0.25W at an ambient temperature of 85°C and can operate within a temperature range of -55°C to +155°C. This component is constructed with a thin metal film, providing low current noise and high stability, making it suitable for precision applications. It is AEC-Q200 tested, ensuring compliance with automotive standards. The resistor also offers improved moisture resistance due to a glass passivation layer and has been verified for sulfur resistance according to ASTM B 809-95. The RN73H2BTTD2800D50 meets EU RoHS requirements, making it an environmentally friendly choice. Its dimensions are compatible with 1206 packages, and it is available in various resistance values across E-24, E-96, and E-192 series.

Datasheet Summary
Powered by GS/AI

The RN73H2BTTD2800D50 is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications, particularly in automotive environments. It features a resistance value of 280 ohms with a tolerance of ±0.5%. The resistor has a power rating of 0.25W at an ambient temperature of 85°C and can operate within a temperature range of -55°C to +155°C. This component is constructed with a thin metal film, providing low current noise and high stability, making it suitable for precision applications. It is AEC-Q200 tested, ensuring compliance with automotive standards. The resistor also offers improved moisture resistance due to a glass passivation layer and has been verified for sulfur resistance according to ASTM B 809-95. The RN73H2BTTD2800D50 meets EU RoHS requirements, making it an environmentally friendly choice. Its dimensions are compatible with 1206 packages, and it is available in various resistance values across E-24, E-96, and E-192 series.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73H2BTTD2800D50TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H2BTTD2800D50TR-ND
Chip Resistor - Surface Mount 2019-RN73H2BTTD2800D50TR-ND
280 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

280 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RN73H2BTTD2800D50 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RN73H2BTTD2800D50
Chip Resistor - Surface Mount RN73H2BTTD2800D50
RES 280 OHM 0.5% 1/4W 1206

RES 280 OHM 0.5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RN73H2BTTD2800D50TR-ND RN73H2BTTD2800D50
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 280 ohms 280 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9740 ohms
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details