KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73H2BTTD2003B25

Description
200 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
200 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73H2BTTD2003B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H2BTTD2003B25TR-ND
Chip Resistor - Surface Mount 2019-RN73H2BTTD2003B25TR-ND
200 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

200 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73H2BTTD2003B25DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H2BTTD2003B25DKR-ND
Chip Resistor - Surface Mount 2019-RN73H2BTTD2003B25DKR-ND
200 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

200 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73H2BTTD2003B25CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H2BTTD2003B25CT-ND
Chip Resistor - Surface Mount 2019-RN73H2BTTD2003B25CT-ND
200 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

200 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1088803-RN73H2BTTD2003B25
Resistors - Chip Resistor - Surface Mount 1088803-RN73H2BTTD2003B25
Win Source Part Number: 1088803-RN73H2BTTD20 03B25 Category: Resistors>Chip Resistor - Surface Mount Series: RN73H Features: Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 200 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): ERA8AEB204V; TNPW1206200KBEEA; TNPW1206200KBEEN; TNPW1206200KBETA; TNPW1206200KBETY; ERA8AEB184V; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-RN73H2BTTD2003B 25DKR,2019-RN73H2BTT D2003B25TR,2019-RN73 H2BTTD2003B25CT Base Product Number: RN73H2B

Win Source Part Number: 1088803-RN73H2BTTD2003B25
Category: Resistors>Chip Resistor - Surface Mount
Series: RN73H
Features: Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 200 kOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): ERA8AEB204V; TNPW1206200KBEEA; TNPW1206200KBEEN; TNPW1206200KBETA; TNPW1206200KBETY; ERA8AEB184V;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: KOA Speer Electronics, Inc.
Other Names: 2019-RN73H2BTTD2003B25DKR,2019-RN73H2BTTD2003B25TR,2019-RN73H2BTTD2003B25CT
Base Product Number: RN73H2B

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RN73H2BTTD2003B25 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RN73H2BTTD2003B25
Resistors - Chip Resistor - Surface Mount RN73H2BTTD2003B25
RES 200K OHM 0.1% 1/4W 1206

RES 200K OHM 0.1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 2019-RN73H2BTTD2003B25TR-ND 1088803-RN73H2BTTD2003B25 RN73H2BTTD2003B25
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging 1206; 1206 1206; 1206 (3216 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614354-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 53.6 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers