The Koa RN73H series resistor, specifically the 20K ohm, 1% tolerance, 0.25W, 1206 size variant, is designed for high reliability applications, including automotive use. It is AEC-Q200 qualified, ensuring it meets stringent automotive standards. The resistor features a low current noise and high stability at elevated temperatures, with a rated ambient temperature of 85°C and a maximum operating temperature of 155°C. It exhibits minimal resistance change under various conditions, with a long-term endurance rating of ±0.1% after 3,000 hours at 85°C. The product is RoHS compliant, making it suitable for environmentally conscious designs. The resistor's construction includes a protective coating and a ceramic substrate, enhancing moisture resistance. This component is ideal for engineers seeking reliable performance in temperature-sensitiv
20 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
20 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
20 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
RES, 20K, 1%, 0.25W, 1206 ROHS COMPLIANT: YES
RES 20K OHM 1% 1/4W 1206
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 2019-RN73H2BTTD2002F50TR-ND | 85AH3016 | RN73H2BTTD2002F50 |
| Product Name | Chip Resistor - Surface Mount | Res, 20K, 1%, 0.25W, 1206 Rohs Compliant Koa | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | 1206; 1206 | 1206 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 1 +/- % | 1 +/- % |