1.76 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
RES 1.76K OHM 0.5% 1/4W 1206
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN73H2BTTD1761D25TR-ND | RN73H2BTTD1761D25 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |