KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73H2BTTD15R8D100

Description
15.8 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote
Description
15.8 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RN73H2BTTD15R8D100 is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications, particularly in automotive environments. It features a resistance value of 15.8 ohms with a tolerance of ±0.5%. The resistor has a power rating of 0.25W at a rated ambient temperature of 85°C and can operate within a temperature range of -55°C to +155°C. This component is constructed with a thin metal film, providing low current noise and high stability, making it suitable for precision applications. It is also AEC-Q200 tested, ensuring compliance with automotive standards. The resistor is packaged in a 1206 size format and meets EU RoHS requirements. Its moisture resistance is enhanced by a glass passivation layer, and it has been verified for sulfur resistance according to ASTM B 809-95. Engineers considering this resistor for their projects can expect reliable performance in demanding conditions, with a maximum working voltage of 200V and a maximum overload voltage of 400V.

Datasheet Summary
Powered by GS/AI

The RN73H2BTTD15R8D100 is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications, particularly in automotive environments. It features a resistance value of 15.8 ohms with a tolerance of ±0.5%. The resistor has a power rating of 0.25W at a rated ambient temperature of 85°C and can operate within a temperature range of -55°C to +155°C. This component is constructed with a thin metal film, providing low current noise and high stability, making it suitable for precision applications. It is also AEC-Q200 tested, ensuring compliance with automotive standards. The resistor is packaged in a 1206 size format and meets EU RoHS requirements. Its moisture resistance is enhanced by a glass passivation layer, and it has been verified for sulfur resistance according to ASTM B 809-95. Engineers considering this resistor for their projects can expect reliable performance in demanding conditions, with a maximum working voltage of 200V and a maximum overload voltage of 400V.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73H2BTTD15R8D100TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H2BTTD15R8D100TR-ND
Chip Resistor - Surface Mount 2019-RN73H2BTTD15R8D100TR-ND
15.8 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

15.8 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RN73H2BTTD15R8D100 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RN73H2BTTD15R8D100
Chip Resistor - Surface Mount RN73H2BTTD15R8D100
RES 15.8 OHM 0.5% 1/4W 1206

RES 15.8 OHM 0.5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RN73H2BTTD15R8D100TR-ND RN73H2BTTD15R8D100
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 15.8 ohms 15.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573175 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 330 ohms
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers