KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73H2BTTD1430D100

Description
143 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
143 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73H2BTTD1430D100TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H2BTTD1430D100TR-ND
Chip Resistor - Surface Mount 2019-RN73H2BTTD1430D100TR-ND
143 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

143 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RN73H2BTTD1430D100 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RN73H2BTTD1430D100
Chip Resistor - Surface Mount RN73H2BTTD1430D100
RES 143 OHM 0.5% 1/4W 1206

RES 143 OHM 0.5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RN73H2BTTD1430D100TR-ND RN73H2BTTD1430D100
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 143 ohms 143 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details