The RN73H2BTTD1331F50 is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications, particularly in automotive environments. It features a resistance value of 1.33 kΩ with a tolerance of ±1%. The resistor has a power rating of 0.25W at a rated ambient temperature of 85°C and can operate in temperatures ranging from -55°C to +155°C. This component is constructed with a thin metal film, providing low current noise and high stability, making it suitable for precision applications. It has been tested according to AEC-Q200 standards, ensuring its reliability under various conditions. The resistor also offers improved moisture resistance due to a glass passivation layer and is compliant with EU RoHS requirements. Engineers may consider this resistor for projects requiring precise resistance values and high reliability in challenging environments.
1.33 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
RES 1.33K OHM 1% 1/4W 1206
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN73H2BTTD1331F50TR-ND | RN73H2BTTD1331F50 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 1 +/- % | 1 +/- % |