The RN73H2BTTD10R7F50 is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications, particularly in automotive environments. It features a resistance value of 10.7 ohms with a tolerance of ±1%. The resistor has a power rating of 0.25W at a rated ambient temperature of 85°C and can operate within a temperature range of -55°C to +155°C. This component is constructed with a thin metal film, providing low current noise and high stability, making it suitable for precision applications. It is also AEC-Q200 tested, ensuring compliance with automotive standards. The resistor is packaged in a 1206 size format and meets EU RoHS requirements. Its moisture resistance is enhanced by a glass passivation layer, and it has been verified for sulfur resistance according to ASTM B 809-95. Engineers considering this resistor should note its long-term precision characteristics, with a OîR of ±0.1% during endurance testing at 85°C for 3,000 hours, making it a reliable choice for demanding applications.
10.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
RES 10.7 OHM 1% 1/4W 1206
RES 10.7 OHM 1% 1/4W 1206
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 2019-RN73H2BTTD10R7F50TR-ND | RN73H2BTTD10R7F50 | RN73H2BTTD10R7F50 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 10.7 ohms | 10.7 ohms | 10.7 ohms |