680 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
RES 680 OHM 0.1% 1/8W 0805
Thin Film Resistors - SMD 1/8W 680 ohm 0.1% 25ppm
RES 680 OHM 0.1% 1/8W 0805
| DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 2019-RN73H2ATTD6800B25TR-ND | RN73H2ATTD6800B25 | 430-RN73H2ATTD6800B25 | RN73H2ATTD6800B25 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Thin Film Resistors - SMD 1/8W 680 ohm 0.1% 25ppm | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm; Thin Film (Chip); Metal Film | MetalFilm |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); SURFACE MOUNT | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 680 ohms | 680 ohms | 680 ohms | 680 ohms |