61.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
61.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
61.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
RES 61.9K OHM 0.1% 1/8W 0805
RES 61.9K OHM 0.1% 1/8W 0805
RES 61.9K OHM 0.1% 1/8W 0805
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 2019-RN73H2ATTD6192B25TR-ND | RN73H2ATTD6192B25 | RN73H2ATTD6192B25 | RN73H2ATTD6192B25 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD) | 0805; 0805 (2012 Metric) | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |