KOA Speer Electronics, Inc. Surface Mount Resistors RN73H2ATTD47R0B25

Description
KOA RN73H2ATTD47R0B25
Request a Quote Datasheet
Description
KOA RN73H2ATTD47R0B25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1786462 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1786462
Surface Mount Resistors 1786462
KOA RN73H2ATTD47R0B25

KOA RN73H2ATTD47R0B25

Supplier's Site
Surface Mount Resistors - 1878055 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1878055
Surface Mount Resistors 1878055
KOA RN73H2ATTD47R0B25

KOA RN73H2ATTD47R0B25

Supplier's Site
Surface Mount Resistors - 1878055P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1878055P
Surface Mount Resistors 1878055P
KOA RN73H2ATTD47R0B25

KOA RN73H2ATTD47R0B25

Supplier's Site
Chip Resistor - Surface Mount - 2019-RN73H2ATTD47R0B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H2ATTD47R0B25TR-ND
Chip Resistor - Surface Mount 2019-RN73H2ATTD47R0B25TR-ND
47 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

47 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73H2ATTD47R0B25CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H2ATTD47R0B25CT-ND
Chip Resistor - Surface Mount 2019-RN73H2ATTD47R0B25CT-ND
47 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

47 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73H2ATTD47R0B25DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H2ATTD47R0B25DKR-ND
Chip Resistor - Surface Mount 2019-RN73H2ATTD47R0B25DKR-ND
47 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

47 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Res, 47R, 0.1%, 0.125W, 0805 Rohs Compliant Koa - 85AH2944 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 0.1%, 0.125W, 0805 Rohs Compliant Koa
85AH2944
Res, 47R, 0.1%, 0.125W, 0805 Rohs Compliant Koa 85AH2944
RES, 47R, 0.1%, 0.125W, 0805 ROHS COMPLIANT: YES

RES, 47R, 0.1%, 0.125W, 0805 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RN73H2ATTD47R0B25 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RN73H2ATTD47R0B25
Chip Resistor - Surface Mount RN73H2ATTD47R0B25
RES 47 OHM 0.1% 1/8W 0805

RES 47 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1786462 1878055 2019-RN73H2ATTD47R0B25TR-ND 85AH2944 RN73H2ATTD47R0B25
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 47R, 0.1%, 0.125W, 0805 Rohs Compliant Koa Chip Resistor - Surface Mount
Technology / Construction Thin film Thin Film (Chip); Thin Film MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Standards and Certifications Aec-q200 RoHS
Resistance Range 47 ohms 47 ohms 47 ohms
Power Rating 0.1250 watts 0.1250 watts 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers