KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73H2ATTD3300B25

Description
330 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
330 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73H2ATTD3300B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H2ATTD3300B25TR-ND
Chip Resistor - Surface Mount 2019-RN73H2ATTD3300B25TR-ND
330 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

330 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73H2ATTD3300B25DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H2ATTD3300B25DKR-ND
Chip Resistor - Surface Mount 2019-RN73H2ATTD3300B25DKR-ND
330 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

330 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73H2ATTD3300B25CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H2ATTD3300B25CT-ND
Chip Resistor - Surface Mount 2019-RN73H2ATTD3300B25CT-ND
330 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

330 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Surface Mount Resistors - 1786471 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1786471
Surface Mount Resistors 1786471
KOA RN73H2ATTD3300B25

KOA RN73H2ATTD3300B25

Supplier's Site
Surface Mount Resistors - 1878023 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1878023
Surface Mount Resistors 1878023
KOA RN73H2ATTD3300B25

KOA RN73H2ATTD3300B25

Supplier's Site
Surface Mount Resistors - 1878023P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1878023P
Surface Mount Resistors 1878023P
KOA RN73H2ATTD3300B25

KOA RN73H2ATTD3300B25

Supplier's Site
Chip Resistor - Surface Mount - RN73H2ATTD3300B25 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73H2ATTD3300B25
Chip Resistor - Surface Mount RN73H2ATTD3300B25
RES 330 OHM 0.1% 1/8W 0805

RES 330 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RN73H2ATTD3300B25 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RN73H2ATTD3300B25
Chip Resistor - Surface Mount RN73H2ATTD3300B25
RES 330 OHM 0.1% 1/8W 0805

RES 330 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 2019-RN73H2ATTD3300B25TR-ND 1786471 1878023 RN73H2ATTD3300B25 RN73H2ATTD3300B25
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Thin film Thin Film (Chip); Thin Film MetalFilm MetalFilm
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 330 ohms 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311276 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details