The RN73H2ATTD2843C50 is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications, particularly in automotive environments. It features a resistance value of 284 kΩ with a tolerance of ±0.25% and a power rating of 0.125W at a rated ambient temperature of 85°C. The resistor operates within a temperature range of -55°C to +155°C and has a low temperature coefficient of resistance (TCR) of ±25 ppm/°C. This component is constructed with a thin metal film, providing excellent stability and precision over time. It is also designed to withstand high temperatures and has been tested for moisture resistance and sulfur resistance, meeting AEC-Q200 standards. The RN73H series is compliant with EU RoHS requirements, making it suitable for environmentally conscious designs. Engineers considering this resistor should note its suitability for applications requiring long-term reliability and precision, especially in automotive circuits.
284 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
RES 284K OHM 0.25% 1/8W 0805
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN73H2ATTD2843C50TR-ND | RN73H2ATTD2843C50 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.2500 +/- % | 0.2500 +/- % |