KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73H2ATTD2672C50

Description
26.7 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote
Description
26.7 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RN73H2ATTD2672C50 is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications, particularly in automotive environments. It features a resistance value of 26.7 kΩ with a tolerance of ±0.25% and a power rating of 0.125W at an ambient temperature of 85°C. The resistor operates effectively within a temperature range of -55°C to +155°C and is AEC-Q200 tested, ensuring it meets stringent automotive standards. This resistor is constructed with a thin metal film, providing low current noise and high stability at elevated temperatures. It also includes a glass passivation layer for improved moisture resistance and has been verified for sulfur resistance according to ASTM B 809-95. The RN73H series is compliant with EU RoHS requirements, making it suitable for environmentally conscious designs. Engineers considering this component should note its endurance characteristics, which include a OîR of ±0.1% after 3000 hours at 85°C in standard mode, indicating its long-term reliability. The resistor is available in standard packaging options suitable for automated assembly processes.

Datasheet Summary
Powered by GS/AI

The RN73H2ATTD2672C50 is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications, particularly in automotive environments. It features a resistance value of 26.7 kΩ with a tolerance of ±0.25% and a power rating of 0.125W at an ambient temperature of 85°C. The resistor operates effectively within a temperature range of -55°C to +155°C and is AEC-Q200 tested, ensuring it meets stringent automotive standards. This resistor is constructed with a thin metal film, providing low current noise and high stability at elevated temperatures. It also includes a glass passivation layer for improved moisture resistance and has been verified for sulfur resistance according to ASTM B 809-95. The RN73H series is compliant with EU RoHS requirements, making it suitable for environmentally conscious designs. Engineers considering this component should note its endurance characteristics, which include a OîR of ±0.1% after 3000 hours at 85°C in standard mode, indicating its long-term reliability. The resistor is available in standard packaging options suitable for automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73H2ATTD2672C50TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H2ATTD2672C50TR-ND
Chip Resistor - Surface Mount 2019-RN73H2ATTD2672C50TR-ND
26.7 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

26.7 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RN73H2ATTD2672C50 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RN73H2ATTD2672C50
Chip Resistor - Surface Mount RN73H2ATTD2672C50
RES 26.7K OHM 0.25% 1/8W 0805

RES 26.7K OHM 0.25% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RN73H2ATTD2672C50TR-ND RN73H2ATTD2672C50
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1469497 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details