22 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
RES 22K OHM 0.1% 1/8W 0805
RES 22K OHM 0.1% 1/8W 0805
Thin Film Resistors 22kOhm,0805,0.1%,25p
| DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 2019-RN73H2ATTD2202B25TR-ND | RN73H2ATTD2202B25 | RN73H2ATTD2202B25 | 430-RN73H2ATTD2202B25 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Thin Film Resistors 22kOhm,0805,0.1%,25p pm,125mW,100V |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | MetalFilm; Thin Film (Chip); Metal Film |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SURFACE MOUNT | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |