KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RN73H2ATTD1004B25 RN73H2ATTD1004B25

Description
Manufacturer: KOA Speer Win Source Part Number: 932330-RN73H2ATTD100 4B25 Series: RN73H Operating Temperature Range: -55°C ~ 155°C Features: 1 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: RN73H2A Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RN73H2ATTD1004B 25DKR, 2019-RN73H2ATTD1004B 25CT, 2019-RN73H2ATTD1004B 25TR
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Win Source Part Number: 932330-RN73H2ATTD100 4B25 Series: RN73H Operating Temperature Range: -55°C ~ 155°C Features: 1 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: RN73H2A Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RN73H2ATTD1004B 25DKR, 2019-RN73H2ATTD1004B 25CT, 2019-RN73H2ATTD1004B 25TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RN73H2ATTD1004B25
932330-RN73H2ATTD1004B25
Chip Resistor - Surface Mount - RN73H2ATTD1004B25 932330-RN73H2ATTD1004B25
Manufacturer: KOA Speer Win Source Part Number: 932330-RN73H2ATTD100 4B25 Series: RN73H Operating Temperature Range: -55°C ~ 155°C Features: 1 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: RN73H2A Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 2019-RN73H2ATTD1004B 25DKR, 2019-RN73H2ATTD1004B 25CT, 2019-RN73H2ATTD1004B 25TR

Manufacturer: KOA Speer
Win Source Part Number: 932330-RN73H2ATTD1004B25
Series: RN73H
Operating Temperature Range: -55°C ~ 155°C
Features: 1 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Family Name: RN73H2A
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-RN73H2ATTD1004B25DKR, 2019-RN73H2ATTD1004B25CT, 2019-RN73H2ATTD1004B25TR

Buy Now Datasheet
Surface Mount Resistors - 1786469 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1786469
Surface Mount Resistors 1786469
KOA RN73H2ATTD1004B25

KOA RN73H2ATTD1004B25

Supplier's Site
Surface Mount Resistors - 1877978P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1877978P
Surface Mount Resistors 1877978P
KOA RN73H2ATTD1004B25

KOA RN73H2ATTD1004B25

Supplier's Site
Surface Mount Resistors - 1877978 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1877978
Surface Mount Resistors 1877978
KOA RN73H2ATTD1004B25

KOA RN73H2ATTD1004B25

Supplier's Site
Chip Resistor - Surface Mount - 2019-RN73H2ATTD1004B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H2ATTD1004B25TR-ND
Chip Resistor - Surface Mount 2019-RN73H2ATTD1004B25TR-ND
1 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

1 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73H2ATTD1004B25CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H2ATTD1004B25CT-ND
Chip Resistor - Surface Mount 2019-RN73H2ATTD1004B25CT-ND
1 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

1 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73H2ATTD1004B25DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H2ATTD1004B25DKR-ND
Chip Resistor - Surface Mount 2019-RN73H2ATTD1004B25DKR-ND
1 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

1 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey
Product Category Resistors Resistors Resistors Resistors
Product Number 932330-RN73H2ATTD1004B25 1786469 1877978P 2019-RN73H2ATTD1004B25TR-ND
Product Name Chip Resistor - Surface Mount - RN73H2ATTD1004B25 Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount
Technology / Construction MetalFilm Thin film Thin Film (Chip); Thin Film MetalFilm
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805
Standards and Certifications Aec-q200
Resistance Range 1.00E-3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2802FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details