KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73H1JTTD2702B25

Description
27 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
27 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73H1JTTD2702B25CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H1JTTD2702B25CT-ND
Chip Resistor - Surface Mount 2019-RN73H1JTTD2702B25CT-ND
27 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

27 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73H1JTTD2702B25DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H1JTTD2702B25DKR-ND
Chip Resistor - Surface Mount 2019-RN73H1JTTD2702B25DKR-ND
27 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

27 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73H1JTTD2702B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H1JTTD2702B25TR-ND
Chip Resistor - Surface Mount 2019-RN73H1JTTD2702B25TR-ND
27 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

27 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RN73H1JTTD2702B25 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73H1JTTD2702B25
Chip Resistor - Surface Mount RN73H1JTTD2702B25
RES 27K OHM 0.1% 1/10W 0603

RES 27K OHM 0.1% 1/10W 0603

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RN73H1JTTD2702B25 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RN73H1JTTD2702B25
Resistors - Chip Resistor - Surface Mount RN73H1JTTD2702B25
RES 27K OHM 0.1% 1/10W 0603

RES 27K OHM 0.1% 1/10W 0603

Supplier's Site
On a Reel of 500, KOA 27kO 0603 (1608M) Thin Film SMD Resistor ±0.1% 0.1W - RN73H1JTTD2702B25 - 430-RN73H1JTTD2702B25 - Utmel Electronic Limited
Hong Kong, China
On a Reel of 500, KOA 27kO 0603 (1608M) Thin Film SMD Resistor ±0.1% 0.1W - RN73H1JTTD2702B25
430-RN73H1JTTD2702B25
On a Reel of 500, KOA 27kO 0603 (1608M) Thin Film SMD Resistor ±0.1% 0.1W - RN73H1JTTD2702B25 430-RN73H1JTTD2702B25
On a Reel of 500, KOA 27kO 0603 (1608M) Thin Film SMD Resistor ±0.1% 0.1W - RN73H1JTTD2702B25

On a Reel of 500, KOA 27kO 0603 (1608M) Thin Film SMD Resistor ±0.1% 0.1W - RN73H1JTTD2702B25

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Resistors Chip Resistors Resistors Resistors
Product Number 2019-RN73H1JTTD2702B25CT-ND RN73H1JTTD2702B25 RN73H1JTTD2702B25 430-RN73H1JTTD2702B25
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount On a Reel of 500, KOA 27kO 0603 (1608M) Thin Film SMD Resistor ±0.1% 0.1W - RN73H1JTTD2702B25
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm; Thin Film (Chip); Metal Film
Mounting / Packaging 0603; 0603 0603; 0603 (1608 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622956-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details