120 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
120 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
120 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
RES 120 OHM 0.5% 1/10W 0603
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN73H1JTTD1200D100CT-ND | RN73H1JTTD1200D100 |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 (1608 Metric) |
| Resistance Range | 120 ohms | 120 ohms |