The RN73H1ETTP85R6F10 is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications, particularly in automotive environments. It features a resistance value of 85.6 ohms with a tolerance of ±1%. The resistor has a power rating of 0.063W at a rated ambient temperature of 85°C and can operate within a temperature range of -55°C to +155°C. This resistor is constructed with a thin metal film, providing low current noise and high stability at elevated temperatures. It is AEC-Q200 tested, ensuring it meets stringent automotive standards. The RN73H series also offers improved moisture resistance due to a glass passivation layer and is compliant with EU RoHS requirements. The product is suitable for applications requiring long-term precision and stability, making it a viable choice for engineers looking for reliable chip resistors in their designs.
85.6 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
RES 85.6 OHM 1% 1/16W 0402
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN73H1ETTP85R6F10TR-ND | RN73H1ETTP85R6F10 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 85.6 ohms | 85.6 ohms |