KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73H1ETTP85R6C50

Description
85.6 Ohms ±0.25% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote
Description
85.6 Ohms ±0.25% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RN73H1ETTP85R6C50 is a chip resistor from Lingto Electronic Limited, designed for surface mount applications. It features a resistance value of 85.6 ohms with a tolerance of ±0.25%, and a power rating of 0.063W at an ambient temperature of 85°C. The resistor operates effectively within a temperature range of -55°C to +155°C, making it suitable for high-reliability applications, including automotive use. This resistor is characterized by its long-term precision and stability, with a temperature coefficient of resistance (TCR) of ±5 ppm/°C. It has been tested for moisture resistance and sulfur resistance, ensuring durability in challenging environments. The RN73H series is compliant with EU RoHS requirements and has undergone AEC-Q200 testing, confirming its reliability for automotive applications. Engineers considering this resistor should note its low current noise and improved moisture resistance due to a glass passivation layer, which enhances its performance in various applications.

Datasheet Summary
Powered by GS/AI

The RN73H1ETTP85R6C50 is a chip resistor from Lingto Electronic Limited, designed for surface mount applications. It features a resistance value of 85.6 ohms with a tolerance of ±0.25%, and a power rating of 0.063W at an ambient temperature of 85°C. The resistor operates effectively within a temperature range of -55°C to +155°C, making it suitable for high-reliability applications, including automotive use. This resistor is characterized by its long-term precision and stability, with a temperature coefficient of resistance (TCR) of ±5 ppm/°C. It has been tested for moisture resistance and sulfur resistance, ensuring durability in challenging environments. The RN73H series is compliant with EU RoHS requirements and has undergone AEC-Q200 testing, confirming its reliability for automotive applications. Engineers considering this resistor should note its low current noise and improved moisture resistance due to a glass passivation layer, which enhances its performance in various applications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73H1ETTP85R6C50TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H1ETTP85R6C50TR-ND
Chip Resistor - Surface Mount 2019-RN73H1ETTP85R6C50TR-ND
85.6 Ohms ±0.25% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

85.6 Ohms ±0.25% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RN73H1ETTP85R6C50 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RN73H1ETTP85R6C50
Chip Resistor - Surface Mount RN73H1ETTP85R6C50
RES 85.6 OHM 0.25% 1/16W 0402

RES 85.6 OHM 0.25% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RN73H1ETTP85R6C50TR-ND RN73H1ETTP85R6C50
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD)
Resistance Range 85.6 ohms 85.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1468307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details