KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73H1ETTP6651B25

Description
6.65 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
6.65 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73H1ETTP6651B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H1ETTP6651B25TR-ND
Chip Resistor - Surface Mount 2019-RN73H1ETTP6651B25TR-ND
6.65 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

6.65 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73H1ETTP6651B25DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H1ETTP6651B25DKR-ND
Chip Resistor - Surface Mount 2019-RN73H1ETTP6651B25DKR-ND
6.65 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

6.65 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-RN73H1ETTP6651B25CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H1ETTP6651B25CT-ND
Chip Resistor - Surface Mount 2019-RN73H1ETTP6651B25CT-ND
6.65 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

6.65 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RN73H1ETTP6651B25 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73H1ETTP6651B25
Chip Resistor - Surface Mount RN73H1ETTP6651B25
RES 6.65K OHM 0.1% 1/16W 0402

RES 6.65K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RN73H1ETTP6651B25 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RN73H1ETTP6651B25
Chip Resistor - Surface Mount RN73H1ETTP6651B25
RES 6.65K OHM 0.1% 1/16W 0402

RES 6.65K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RN73H1ETTP6651B25 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RN73H1ETTP6651B25
Resistors - Chip Resistor - Surface Mount RN73H1ETTP6651B25
RES 6.65K OHM 0.1% 1/16W 0402

RES 6.65K OHM 0.1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Resistors Chip Resistors Resistors Resistors
Product Number 2019-RN73H1ETTP6651B25TR-ND RN73H1ETTP6651B25 RN73H1ETTP6651B25 RN73H1ETTP6651B25
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 (1005 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1260427 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4994FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details