The RN73H1ETTP6492C50 is a chip resistor from Lingto Electronic Limited, designed for surface mount applications. It features a resistance value of 64.9 kΩ with a tolerance of ±0.25%. The resistor has a power rating of 0.063W at a rated ambient temperature of 85°C and can operate within a temperature range of -55°C to +155°C. It is constructed with a thin metal film for high precision and reliability, making it suitable for automotive applications. The resistor exhibits low current noise and improved moisture resistance due to a glass passivation layer. It is AEC-Q200 tested, ensuring compliance with automotive standards. The product meets EU RoHS requirements, making it environmentally friendly.
64.9 kOhms ±0.25% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
RES 64.9K OHM 0.25% 1/16W 0402
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN73H1ETTP6492C50TR-ND | RN73H1ETTP6492C50 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.2500 +/- % | 0.2500 +/- % |