The RN73H1ETTP6340C50 is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications, particularly in automotive environments. It features a resistance value of 634 ohms with a tolerance of ±0.25%. The resistor has a power rating of 0.063W at a rated ambient temperature of 85°C and can operate within a temperature range of -55°C to +155°C. This component is constructed with a thin metal film, providing low current noise and high stability, especially at elevated temperatures. It is AEC-Q200 tested, ensuring it meets stringent automotive standards. The resistor also offers improved moisture resistance due to a glass passivation layer and is compliant with EU RoHS requirements. Engineers may find this resistor suitable for applications requiring precision and reliability, particularly in environments where temperature fluctuations and moisture exposure are concerns.
634 Ohms ±0.25% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
RES 634 OHM 0.25% 1/16W 0402
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN73H1ETTP6340C50TR-ND | RN73H1ETTP6340C50 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 634 ohms | 634 ohms |