5.36 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
RES 5.36K OHM 0.1% 1/16W 0402
RES 5.36K OHM 0.1% 1/16W 0402
| DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | 2019-RN73H1ETTP5361B25TR-ND | RN73H1ETTP5361B25 | RN73H1ETTP5361B25 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |