KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73H1ETTP2772B50

Description
27.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote
Description
27.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RN73H1ETTP2772B50 is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications, particularly in automotive environments. It features a resistance value of 27.7 kΩ with a tolerance of ±0.1%, and a power rating of 0.063W at a rated ambient temperature of 85°C. The resistor operates effectively within a temperature range of -55°C to +155°C, ensuring stability under varying conditions. This component is constructed with a thin metal film, providing low current noise and high precision. It has been tested according to AEC-Q200 standards, ensuring its suitability for automotive applications. The resistor also exhibits improved moisture resistance due to a glass passivation layer and is compliant with EU RoHS requirements. The RN73H series is known for its long-term reliability, with minimal resistance change over time, making it a suitable choice for engineers seeking dependable performance in their designs.

Datasheet Summary
Powered by GS/AI

The RN73H1ETTP2772B50 is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications, particularly in automotive environments. It features a resistance value of 27.7 kΩ with a tolerance of ±0.1%, and a power rating of 0.063W at a rated ambient temperature of 85°C. The resistor operates effectively within a temperature range of -55°C to +155°C, ensuring stability under varying conditions. This component is constructed with a thin metal film, providing low current noise and high precision. It has been tested according to AEC-Q200 standards, ensuring its suitability for automotive applications. The resistor also exhibits improved moisture resistance due to a glass passivation layer and is compliant with EU RoHS requirements. The RN73H series is known for its long-term reliability, with minimal resistance change over time, making it a suitable choice for engineers seeking dependable performance in their designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73H1ETTP2772B50TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H1ETTP2772B50TR-ND
Chip Resistor - Surface Mount 2019-RN73H1ETTP2772B50TR-ND
27.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

27.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RN73H1ETTP2772B50 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73H1ETTP2772B50
Chip Resistor - Surface Mount RN73H1ETTP2772B50
RES 27.7K OHM 0.1% 1/16W 0402

RES 27.7K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RN73H1ETTP2772B50 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RN73H1ETTP2772B50
Chip Resistor - Surface Mount RN73H1ETTP2772B50
RES 27.7K OHM 0.1% 1/16W 0402

RES 27.7K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Lingto Electronic Limited
Product Category Resistors Chip Resistors Resistors
Product Number 2019-RN73H1ETTP2772B50TR-ND RN73H1ETTP2772B50 RN73H1ETTP2772B50
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details