The RN73H1ETTP2102C50 is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications, particularly in automotive environments. It features a resistance value of 21 kΩ with a tolerance of ±0.25%. The resistor has a power rating of 0.063W at a rated ambient temperature of 85°C and can operate within a temperature range of -55°C to +155°C. This component is characterized by its low current noise and high stability, making it suitable for precision applications. It has been tested according to AEC-Q200 standards, ensuring its reliability under various conditions. The resistor also offers improved moisture resistance due to a glass passivation layer and is compliant with EU RoHS requirements. Engineers considering this resistor should note its endurance specifications, which indicate a OîR of ±0.1% after 3000 hours at 85°C in standard mode. The RN73H series is known for its long-term precision and stability, making it a viable choice for demanding electronic designs.
21 kOhms ±0.25% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
RES 21K OHM 0.25% 1/16W 0402
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN73H1ETTP2102C50TR-ND | RN73H1ETTP2102C50 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.2500 +/- % | 0.2500 +/- % |