KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN73H1ETTP1321B25

Description
1.32 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote
Description
1.32 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RN73H1ETTP1321B25 is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications, particularly in automotive environments. It features a resistance value of 1.32 kΩ with a tolerance of ±0.1%, and a power rating of 0.063W at a rated ambient temperature of 85°C. The resistor operates effectively within a temperature range of -55°C to +155°C, ensuring stability under varying conditions. This component is characterized by low current noise and high precision, with options available for tighter tolerances down to ±0.05%. It is constructed with a thin metal film, providing improved moisture resistance and sulfur resistance verified according to ASTM standards. The RN73H series is AEC-Q200 tested, making it suitable for automotive applications where reliability is critical. The resistor also meets EU RoHS requirements, ensuring compliance with environmental standards. Engineers considering this resistor should note its endurance capabilities, including a OîR of ±0.1% after 3000 hours at 85°C, and its performance under various environmental stresses, such as solder heat and rapid temperature changes.

Datasheet Summary
Powered by GS/AI

The RN73H1ETTP1321B25 is a surface mount chip resistor from Lingto Electronic Limited, designed for high reliability applications, particularly in automotive environments. It features a resistance value of 1.32 kΩ with a tolerance of ±0.1%, and a power rating of 0.063W at a rated ambient temperature of 85°C. The resistor operates effectively within a temperature range of -55°C to +155°C, ensuring stability under varying conditions. This component is characterized by low current noise and high precision, with options available for tighter tolerances down to ±0.05%. It is constructed with a thin metal film, providing improved moisture resistance and sulfur resistance verified according to ASTM standards. The RN73H series is AEC-Q200 tested, making it suitable for automotive applications where reliability is critical. The resistor also meets EU RoHS requirements, ensuring compliance with environmental standards. Engineers considering this resistor should note its endurance capabilities, including a OîR of ±0.1% after 3000 hours at 85°C, and its performance under various environmental stresses, such as solder heat and rapid temperature changes.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN73H1ETTP1321B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN73H1ETTP1321B25TR-ND
Chip Resistor - Surface Mount 2019-RN73H1ETTP1321B25TR-ND
1.32 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

1.32 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RN73H1ETTP1321B25 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RN73H1ETTP1321B25
Chip Resistor - Surface Mount RN73H1ETTP1321B25
RES 1.32K OHM 0.1% 1/16W 0402

RES 1.32K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RN73H1ETTP1321B25TR-ND RN73H1ETTP1321B25
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details