KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - RN732ETTD2003B25 RN732ETTD2003B25

Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972198-RN732ETTD2003 B25 Termination: SMD/SMT Voltage Rating: 200 V Length: 3.2 mm Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Composition: Thin Film Height: 600 µm Resistance: 200 kΩ Power Rating: 250 mW Width: 2.5 mm Categories: Chip Resistor - Surface Mount Case / Package: 3225 Case / Package: 1210 Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Case Code (Imperial): 1210
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972198-RN732ETTD2003 B25 Termination: SMD/SMT Voltage Rating: 200 V Length: 3.2 mm Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Composition: Thin Film Height: 600 µm Resistance: 200 kΩ Power Rating: 250 mW Width: 2.5 mm Categories: Chip Resistor - Surface Mount Case / Package: 3225 Case / Package: 1210 Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Case Code (Imperial): 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN732ETTD2003B25 - 972198-RN732ETTD2003B25 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RN732ETTD2003B25
972198-RN732ETTD2003B25
Chip Resistor - Surface Mount - RN732ETTD2003B25 972198-RN732ETTD2003B25
Manufacturer: KOA Speer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972198-RN732ETTD2003 B25 Termination: SMD/SMT Voltage Rating: 200 V Length: 3.2 mm Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Composition: Thin Film Height: 600 µm Resistance: 200 kΩ Power Rating: 250 mW Width: 2.5 mm Categories: Chip Resistor - Surface Mount Case / Package: 3225 Case / Package: 1210 Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Case Code (Imperial): 1210

Manufacturer: KOA Speer
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 972198-RN732ETTD2003B25
Termination: SMD/SMT
Voltage Rating: 200 V
Length: 3.2 mm
Mounting: SMD (SMT)
Tolerance: 0.1 %
Temperature Coefficient: 25 ppm/°C
Composition: Thin Film
Height: 600 µm
Resistance: 200 kΩ
Power Rating: 250 mW
Width: 2.5 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 3225
Case / Package: 1210
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8533210045, 8533210045
Case Code (Imperial): 1210

Buy Now
SMD 0.25W 4W Resistor - 52-RN732ETTD2003B25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 4W Resistor
52-RN732ETTD2003B25
SMD 0.25W 4W Resistor 52-RN732ETTD2003B25
Res Thin Film 1210 200K Ohm 0.1% 0.25W(1/4W) ±25ppm/°C Pad SMD T/R Product overview: RN732ETTD2003B25 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN732ETTD2003B25 can be used for catalog matching and distributor lookup.

Res Thin Film 1210 200K Ohm 0.1% 0.25W(1/4W) ±25ppm/°C Pad SMD T/R Product overview: RN732ETTD2003B25 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN732ETTD2003B25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 972198-RN732ETTD2003B25 52-RN732ETTD2003B25
Product Name Chip Resistor - Surface Mount - RN732ETTD2003B25 SMD 0.25W 4W Resistor
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 200000 ohms 200000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 2176073-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details