The RN732BTTD9531F10 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 9.53 kΩ with a tolerance of ±1%. It is designed for a power rating of 1/8W (0.125W) at an ambient temperature of 70°C. The resistor utilizes a nickel chromium thin film element and is compliant with EU RoHS requirements, ensuring lead-free terminations. This component is suitable for applications requiring precise resistance values and is available in a 1206 package size. The operating temperature range is from -55°C to +155°C, making it versatile for various environmental conditions. The resistor also exhibits a temperature coefficient of resistance (TCR) of ±100 ppm/°C, which indicates its stability over temperature variations. Engineers should note that the product has reached its end of life, with the last time to buy being September 30, 2022, and a recommended replacement part is available.
9.53 kOhms ±1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
RES 9.53K OHM 1% 1/8W 1206
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN732BTTD9531F10TR-ND | RN732BTTD9531F10 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 1 +/- % | 1 +/- % |