The RN732BTTD9310C50 is a surface mount chip resistor manufactured by Lingto Electronic Limited. It features a nominal resistance of 931 ohms with a tolerance of ±0.25%. The resistor is rated for a power dissipation of 0.25W at an ambient temperature of 70°C. It is constructed with a nickel chromium thin film element and has lead-free terminations that comply with EU RoHS requirements. The operating temperature range for this resistor is -55°C to +155°C, making it suitable for a variety of applications. The device is packaged in a 1206 size format, which is commonly used in surface mount technology. The RN732 series is known for its reliability and performance, making it a viable option for engineers seeking dependable resistive components.
931 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
RES 931 OHM 0.25% 1/8W 1206
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN732BTTD9310C50TR-ND | RN732BTTD9310C50 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 931 ohms | 931 ohms |