KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN732BTTD8352F10

Description
83.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote
Description
83.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RN732BTTD8352F10 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 83.5 kΩ with a tolerance of ±1%. It is designed for a power rating of 1/8W (0.125W) at a rated ambient temperature of 70°C. The resistor utilizes a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for environmentally conscious applications. This component operates effectively within a temperature range of -55°C to +155°C and has a temperature coefficient of resistance (TCR) of ±100 ppm/°C. The RN732 series is known for its reliability, with specifications for moisture resistance and solder heat resistance, ensuring durability in various environmental conditions. The product is packaged in a 1206 size format, making it compatible with standard surface mount assembly processes. Engineers should consider this resistor for applications requiring precise resistance values and stable performance under varying temperatures. However, it is important to note that the product has reached its end of life, with the last time to buy being September 30, 2022, and a recommended replacement part is available in the RN73R series.

Datasheet Summary
Powered by GS/AI

The RN732BTTD8352F10 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 83.5 kΩ with a tolerance of ±1%. It is designed for a power rating of 1/8W (0.125W) at a rated ambient temperature of 70°C. The resistor utilizes a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for environmentally conscious applications. This component operates effectively within a temperature range of -55°C to +155°C and has a temperature coefficient of resistance (TCR) of ±100 ppm/°C. The RN732 series is known for its reliability, with specifications for moisture resistance and solder heat resistance, ensuring durability in various environmental conditions. The product is packaged in a 1206 size format, making it compatible with standard surface mount assembly processes. Engineers should consider this resistor for applications requiring precise resistance values and stable performance under varying temperatures. However, it is important to note that the product has reached its end of life, with the last time to buy being September 30, 2022, and a recommended replacement part is available in the RN73R series.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN732BTTD8352F10TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN732BTTD8352F10TR-ND
Chip Resistor - Surface Mount 2019-RN732BTTD8352F10TR-ND
83.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

83.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
RN732BTTD8352F10
Chip Resistor - Surface Mount RN732BTTD8352F10
RES 83.5K OHM 1% 1/8W 1206

RES 83.5K OHM 1% 1/8W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RN732BTTD8352F10TR-ND RN732BTTD8352F10
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614352-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
Through Hole Resistors - 1580287 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details