KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN732BTTD7410B50

Description
741 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote
Description
741 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RN732BTTD7410B50 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 741 ohms with a tolerance of ±0.1%. It is designed for high precision applications, with a temperature coefficient of resistance (TCR) of ±25 ppm/°C. The resistor has a power rating of 1/8W (0.125W) at a rated ambient temperature of 70°C. This component is constructed with a nickel chromium thin film resistor element and is compliant with EU RoHS requirements, making it suitable for environmentally conscious designs. The operating temperature range is from -55°C to +155°C, ensuring reliability in various conditions. The RN732 series is known for its stability and performance, making it a viable choice for applications requiring high accuracy and reliability. Engineers should consider this resistor for projects that demand precise resistance values and stable performance under varying environmental conditions.

Datasheet Summary
Powered by GS/AI

The RN732BTTD7410B50 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 741 ohms with a tolerance of ±0.1%. It is designed for high precision applications, with a temperature coefficient of resistance (TCR) of ±25 ppm/°C. The resistor has a power rating of 1/8W (0.125W) at a rated ambient temperature of 70°C. This component is constructed with a nickel chromium thin film resistor element and is compliant with EU RoHS requirements, making it suitable for environmentally conscious designs. The operating temperature range is from -55°C to +155°C, ensuring reliability in various conditions. The RN732 series is known for its stability and performance, making it a viable choice for applications requiring high accuracy and reliability. Engineers should consider this resistor for projects that demand precise resistance values and stable performance under varying environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN732BTTD7410B50TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN732BTTD7410B50TR-ND
Chip Resistor - Surface Mount 2019-RN732BTTD7410B50TR-ND
741 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

741 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
RN732BTTD7410B50
Chip Resistor - Surface Mount RN732BTTD7410B50
RES 741 OHM 0.1% 1/8W 1206

RES 741 OHM 0.1% 1/8W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RN732BTTD7410B50TR-ND RN732BTTD7410B50
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 741 ohms 741 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573231 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 15 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers