The RN732BTTD71R5B25 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 71.5 ohms with a tolerance of ±0.1%. It has a power rating of 1/8W (0.125W) at a rated ambient temperature of 70°C. The resistor is constructed with a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for lead-free applications. This component is designed for high reliability and can operate within a temperature range of -55°C to +155°C. The resistor exhibits a temperature coefficient of resistance (TCR) of ±25 ppm/°C, ensuring stable performance across varying temperatures. It is packaged in a 1206 size format, which is compatible with standard surface mount technology. Engineers should consider this resistor for applications requiring precise resistance values and high stability under varying environmental conditions.
71.5 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
RES 71.5 OHM 0.1% 1/8W 1206
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN732BTTD71R5B25TR-ND | RN732BTTD71R5B25 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 71.5 ohms | 71.5 ohms |