KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN732BTTD7151B25

Description
7.15 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote
Description
7.15 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RN732BTTD7151B25 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 7.15 kΩ with a tolerance of ±0.1%. It is designed for a power rating of 1/8W (0.125W) at a maximum ambient temperature of 70°C. The resistor utilizes a nickel chromium thin film element and is compliant with EU RoHS requirements, ensuring lead-free terminations. This component is suitable for applications requiring high precision and reliability, with a temperature coefficient of resistance (TCR) of ±25 ppm/°C. The operating temperature range extends from -55°C to +155°C, making it versatile for various environmental conditions. The RN732 series is known for its durability, with specifications indicating resistance to solder heat and moisture, as well as endurance under high-temperature exposure. Engineers should consider this resistor for projects that demand high accuracy and stability in performance, particularly in compact electronic designs where surface mount technology is preferred.

Datasheet Summary
Powered by GS/AI

The RN732BTTD7151B25 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 7.15 kΩ with a tolerance of ±0.1%. It is designed for a power rating of 1/8W (0.125W) at a maximum ambient temperature of 70°C. The resistor utilizes a nickel chromium thin film element and is compliant with EU RoHS requirements, ensuring lead-free terminations. This component is suitable for applications requiring high precision and reliability, with a temperature coefficient of resistance (TCR) of ±25 ppm/°C. The operating temperature range extends from -55°C to +155°C, making it versatile for various environmental conditions. The RN732 series is known for its durability, with specifications indicating resistance to solder heat and moisture, as well as endurance under high-temperature exposure. Engineers should consider this resistor for projects that demand high accuracy and stability in performance, particularly in compact electronic designs where surface mount technology is preferred.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN732BTTD7151B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN732BTTD7151B25TR-ND
Chip Resistor - Surface Mount 2019-RN732BTTD7151B25TR-ND
7.15 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

7.15 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
RN732BTTD7151B25
Chip Resistor - Surface Mount RN732BTTD7151B25
RES 7.15K OHM 0.1% 1/8W 1206

RES 7.15K OHM 0.1% 1/8W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RN732BTTD7151B25TR-ND RN732BTTD7151B25
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C182J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details