KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN732BTTD6801A25

Description
6.8 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote Datasheet
Description
6.8 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN732BTTD6801A25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN732BTTD6801A25TR-ND
Chip Resistor - Surface Mount 2019-RN732BTTD6801A25TR-ND
6.8 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

6.8 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 2019-RN732BTTD6801A25TR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 220 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details