The RN732BTTD6422B50 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 64.2 kΩ with a tolerance of ±0.1%. It is designed for a power rating of 1/8W (0.125W) at an ambient temperature of 70°C. The resistor utilizes a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for environmentally conscious applications. This component is packaged in a 1206 size format and is rated for operation within a temperature range of -55°C to +155°C. The resistor exhibits a temperature coefficient of resistance (TCR) of ±25 ppm/°C, ensuring stable performance across varying temperatures. The RN732 series is known for its reliability and precision, making it a suitable choice for high-performance electronic circuits. Engineers should consider this resistor for applications requiring high accuracy and stability, particularly in environments where temperature fluctuations are expected.
64.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
RES 64.2K OHM 0.1% 1/8W 1206
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN732BTTD6422B50TR-ND | RN732BTTD6422B50 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |