The RN732BTTD6342B25 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 63.4 kΩ with a tolerance of ±0.1%. It is designed for a power rating of 1/8W (0.125W) at an ambient temperature of 70°C. The resistor utilizes a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for environmentally conscious applications. This component operates effectively within a temperature range of -55°C to +155°C and has a temperature coefficient of resistance (T.C.R.) of ±25 ppm/°C. The RN732 series is known for its reliability and performance, with specifications that include resistance to solder heat and moisture resistance. The product is packaged in a 1206 size format, which is common for surface mount applications. Engineers should note that this part has reached its end of life, with the last time to buy being September 30, 2022, and the recommended replacement is the RN73R series.
63.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
RES 63.4K OHM 0.1% 1/8W 1206
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN732BTTD6342B25TR-ND | RN732BTTD6342B25 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |