KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN732BTTD5622C50

Description
56.2 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote
Description
56.2 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RN732BTTD5622C50 is a surface mount chip resistor manufactured by Lingto Electronic Limited, featuring a nominal resistance of 56.2 kΩ with a tolerance of ±0.25%. It is designed for a power rating of 0.25W at a maximum ambient temperature of 70°C. The resistor utilizes a nickel chromium thin film element and is compliant with EU RoHS requirements, ensuring lead-free terminations. This component is suitable for applications requiring precise resistance values and stability, with a temperature coefficient of resistance (TCR) of ±100 ppm/°C. The operating temperature range extends from -55°C to +155°C, making it versatile for various environmental conditions. The RN732 series is known for its reliability, with specifications indicating good performance under solder heat and moisture resistance tests. Engineers should consider this resistor for projects that demand high accuracy and reliability in compact designs, particularly in surface mount applications.

Datasheet Summary
Powered by GS/AI

The RN732BTTD5622C50 is a surface mount chip resistor manufactured by Lingto Electronic Limited, featuring a nominal resistance of 56.2 kΩ with a tolerance of ±0.25%. It is designed for a power rating of 0.25W at a maximum ambient temperature of 70°C. The resistor utilizes a nickel chromium thin film element and is compliant with EU RoHS requirements, ensuring lead-free terminations. This component is suitable for applications requiring precise resistance values and stability, with a temperature coefficient of resistance (TCR) of ±100 ppm/°C. The operating temperature range extends from -55°C to +155°C, making it versatile for various environmental conditions. The RN732 series is known for its reliability, with specifications indicating good performance under solder heat and moisture resistance tests. Engineers should consider this resistor for projects that demand high accuracy and reliability in compact designs, particularly in surface mount applications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN732BTTD5622C50TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN732BTTD5622C50TR-ND
Chip Resistor - Surface Mount 2019-RN732BTTD5622C50TR-ND
56.2 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

56.2 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
RN732BTTD5622C50
Chip Resistor - Surface Mount RN732BTTD5622C50
RES 56.2K OHM 0.25% 1/8W 1206

RES 56.2K OHM 0.25% 1/8W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RN732BTTD5622C50TR-ND RN732BTTD5622C50
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 2176093-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9530 ohms
View Details
3 suppliers