48.7 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
RES 48.7 OHM 0.25% 1/8W 1206
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN732BTTD48R7C25TR-ND | RN732BTTD48R7C25 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 48.7 ohms | 48.7 ohms |