KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN732BTTD47R0B25

Description
47 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote Datasheet
Description
47 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN732BTTD47R0B25TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN732BTTD47R0B25TR-ND
Chip Resistor - Surface Mount 2019-RN732BTTD47R0B25TR-ND
47 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

47 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
RN732BTTD47R0B25
Chip Resistor - Surface Mount RN732BTTD47R0B25
RES 47 OHM 0.1% 1/8W 1206

RES 47 OHM 0.1% 1/8W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RN732BTTD47R0B25TR-ND RN732BTTD47R0B25
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3092FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details