The RN732BTTD4642B50 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 46.4 kΩ with a tolerance of ±0.1%. It is designed for a power rating of 1/8W (0.125W) at a rated ambient temperature of 70°C. The resistor is constructed with a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for lead-free applications. The operating temperature range for this resistor is -55°C to +155°C, with a maximum overload voltage of 150V. The temperature coefficient of resistance (TCR) is specified at ±25 ppm/°C. This component is packaged in a 1206 size format, which is commonly used in various electronic applications. Engineers should note that the product has reached its end of life, with the last time to buy being September 30, 2022, and the recommended replacement is the RN73R series.
46.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
RES 46.4K OHM 0.1% 1/8W 1206
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN732BTTD4642B50TR-ND | RN732BTTD4642B50 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |