The RN732BTTD4590F10 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 459 ohms with a tolerance of ±1%. It is designed for a power rating of 1/8W (0.125W) at a rated ambient temperature of 70°C. The resistor utilizes a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for lead-free applications. This component is packaged in a 1206 size format, which is commonly used in various electronic applications. The resistor has a temperature coefficient of resistance (TCR) of ±100 ppm/°C, ensuring stable performance across a range of temperatures. The operating temperature range is specified from -55°C to +155°C, providing versatility for different environmental conditions. Engineers should consider this resistor for applications requiring precise resistance values and reliable performance in compact designs.
459 Ohms ±1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
RES 459 OHM 1% 1/8W 1206
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN732BTTD4590F10TR-ND | RN732BTTD4590F10 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 459 ohms | 459 ohms |