KOA Speer Electronics, Inc. Chip Resistor - Surface Mount RN732BTTD43R0C50

Description
43 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote
Description
43 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RN732BTTD43R0C50 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 43 ohms with a tolerance of ±0.25%. It is designed for a power rating of 0.25W at a rated ambient temperature of 70°C. The resistor is constructed with a nickel chromium thin film element and is compliant with EU RoHS requirements, ensuring lead-free terminations. This component operates effectively within a temperature range of -55°C to +155°C and has a temperature coefficient of resistance (TCR) of ±100 ppm/°C. The RN732 series is suitable for various applications, including general and high-power circuits. The product is packaged in a 1206 size format, making it compatible with standard surface mount assembly processes. Engineers should note that the product has reached its end of life, with the last time to buy being September 30, 2022, and a recommended replacement part is available in the RN73 series.

Datasheet Summary
Powered by GS/AI

The RN732BTTD43R0C50 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 43 ohms with a tolerance of ±0.25%. It is designed for a power rating of 0.25W at a rated ambient temperature of 70°C. The resistor is constructed with a nickel chromium thin film element and is compliant with EU RoHS requirements, ensuring lead-free terminations. This component operates effectively within a temperature range of -55°C to +155°C and has a temperature coefficient of resistance (TCR) of ±100 ppm/°C. The RN732 series is suitable for various applications, including general and high-power circuits. The product is packaged in a 1206 size format, making it compatible with standard surface mount assembly processes. Engineers should note that the product has reached its end of life, with the last time to buy being September 30, 2022, and a recommended replacement part is available in the RN73 series.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-RN732BTTD43R0C50TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-RN732BTTD43R0C50TR-ND
Chip Resistor - Surface Mount 2019-RN732BTTD43R0C50TR-ND
43 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

43 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
RN732BTTD43R0C50
Chip Resistor - Surface Mount RN732BTTD43R0C50
RES 43 OHM 0.25% 1/8W 1206

RES 43 OHM 0.25% 1/8W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2019-RN732BTTD43R0C50TR-ND RN732BTTD43R0C50
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 43 ohms 43 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details