The RN732BTTD4323B50 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 432 kΩ with a tolerance of ±0.1%. It is designed for high precision applications, with a temperature coefficient of resistance (TCR) of ±25 ppm/°C. The resistor has a power rating of 1/8W (0.125W) at a rated ambient temperature of 70°C. This component is suitable for a variety of applications, including general-purpose and high-power circuits. It is constructed with a nickel chromium thin film element and is compliant with EU RoHS requirements, making it a suitable choice for environmentally conscious designs. The operating temperature range is from -55°C to +155°C, ensuring reliability in diverse conditions. Engineers should note that the product is marked as end-of-life, with the last time to buy being September 30, 2022, and the recommended replacement is the RN73R series.
432 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
RES 432K OHM 0.1% 1/8W 1206
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN732BTTD4323B50TR-ND | RN732BTTD4323B50 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |