The RN732BTTD4320B50 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 432 ohms with a tolerance of ±0.1%. It is designed for high precision applications, with a temperature coefficient of resistance (TCR) of ±25 ppm/°C. The resistor has a power rating of 1/8W (0.125W) at a rated ambient temperature of 70°C. This component is constructed with a nickel chromium thin film resistor element and is compliant with EU RoHS requirements, making it suitable for environmentally conscious designs. The operating temperature range is from -55°C to +155°C, ensuring reliability in various conditions. The RN732 series is known for its stability and performance, making it a viable choice for applications requiring high accuracy and reliability. Engineers should consider this resistor for projects that demand precise resistance values and stable performance under varying environmental conditions.
432 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
RES 432 OHM 0.1% 1/8W 1206
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN732BTTD4320B50TR-ND | RN732BTTD4320B50 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 432 ohms | 432 ohms |