The RN732BTTD4301F10 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 4.3 kΩ with a tolerance of ±1%. It is designed for a power rating of 1/8W (0.125W) at a maximum ambient temperature of 70°C. The resistor utilizes a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for lead-free applications.
This component is packaged in a 1206 size format and is rated for operation within a temperature range of -55°C to +155°C. The resistor exhibits a temperature coefficient of resistance (TCR) of ±100 ppm/°C. It is important to note that the product has reached its end of life, with the last time to buy being September 30, 2022, and a recommended replacement part is available.
Engineers should consider this resistor for applications requiring precise resistance values and reliability in temperature-sensitiv
4.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
RES 4.3K OHM 1% 1/8W 1206
RES 4.3K OHM 1% 1/8W 1206
| DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | 2019-RN732BTTD4301F10TR-ND | RN732BTTD4301F10 | RN732BTTD4301F10 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |