The RN732BTTD4222C50 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 42.2 kΩ with a tolerance of ±0.25%. It is designed for a power rating of 0.25W at an ambient temperature of 70°C. The resistor is constructed with a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for lead-free applications. The operating temperature range is from -55°C to +155°C, and it has a temperature coefficient of resistance (TCR) of ±100 ppm/°C. The resistor is packaged in a 1206 size format, which is commonly used in various electronic applications. The product is marked as end-of-life with the last time to buy noted as September 30, 2022, and a recommended replacement part is the RN73R.
42.2 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
RES 42.2K OHM 0.25% 1/8W 1206
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-RN732BTTD4222C50TR-ND | RN732BTTD4222C50 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.2500 +/- % | 0.2500 +/- % |