The RN732BTTD4170F10 is a surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 417 ohms with a tolerance of ±1%. It is designed for a power rating of 1/8W (0.125W) at a maximum ambient temperature of 70°C. The resistor utilizes a nickel chromium thin film element and is compliant with EU RoHS requirements, making it suitable for environmentally conscious applications. This component is packaged in a 1206 size format, which is commonly used in various electronic circuits. The resistor has a temperature coefficient of resistance (TCR) of ±100 ppm/°C, indicating its stability over temperature variations. It is important to note that the product has reached its end of life, with the last time to buy being September 30, 2022, and a recommended replacement part is available. Engineers should consider this resistor for applications requiring precise resistance values and reliable performance in compact designs, while also being aware of its discontinuation status.
417 Ohms ±1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thin Film
RES 417 OHM 1% 1/8W 1206
RES 417 OHM 1% 1/8W 1206
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 2019-RN732BTTD4170F10TR-ND | RN732BTTD4170F10 | RN732BTTD4170F10 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 417 ohms | 417 ohms | 417 ohms |